24" Display, IPS Panel, 1920 x 1080 Resolution

VP2468a - 24" ColorPro™ 1080p IPS Monitor with 65W USB C, RJ45, sRGB, and Daisy Chain


The ViewSonic ® VP2468a is a 24’’ (23.8" viewable) Full HD monitor that delivers color accuracy crucial for professional applications. With a sleek frameless design and edge-to-edge SuperClear® IPS panel, this monitor provides an incredible viewing experience ideal for content creation and enterprise workstations. USB-C connectivity helps to simply your workspace by delivering audio, video, data and up to 65W of power delivery over a single universal cable. In addition, DisplayPort out enables seamless daisy chaining to a second monitor. To ensure precise, uniform color, each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors. Add to that 6-axis color adjustment functionality, and this monitor provides the ultimate color processing capability for professional applications. Hardware calibration is available with the optional ViewSonic Colorbration Kit, which allows you to quickly and easily calibrate the monitor for photography, graphic design, content creation, and other color-critical applications.

  • PREMIUM MONITOR: 24 Inch Full HD (1920x1080p) IPS monitor with thin bezels and 60Hz refresh rate
  • LESS CABLE CLUTTER: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 65W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (tilt, swivel, pivot and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • EXCEPTIONAL COLOR ACCURACY: 100% sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces and Delta E<2 accuracy
  • PANTONE VALIDATED: This monitor has been certified as capable of reproducing Pantone Matching System colors
  • FLEXIBLE CONNECTIVITY: The VP2468a supports laptops, PCs, Macs and more with USB-C, RJ45, USB, HDMI, DP (DaisyChain enabled) inputs

ViewSonic VP2468a

Your Vision. Precisely
Amazing Color Precision and Image Quality

Stunning Full HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – more than 2x more pixels as standard HD resolution.

All-in-One Docking Monitor

Built-in RJ45 Ethernet lets you connect to your wired network and transmit data directly to your computer or laptop via a single USB-C cable. USB-C also provides data, video, audio, and 65W charging.

Frameless Design

A premium panel delivers accurate colors and vivid images, while a frameless design provides for a nearly seamless viewing experience in multi-monitor setups.

Excellent Screen Uniformity

An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.

Designer Mode

The Designer Mode setting calibrates the monitor to the sRGB color gamut: an ideal setting for creating digital images and graphics for web. *Download vDisplayManager for free on ViewSonic's website.

vDisplayManager with Color Sensitive Mode

Adjust display settings such as volume, brightness, contrast directly on your monitor. Content creators can simulate various color deficiencies with Color Sensitivity mode.

Incredible Color Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy

An Easy Way to Setup Colors

This monitor covers 100% sRGB and Rec.709 wide color gamut to provide the exact color you want every single time. Experience realistic, vivid and accurate results from different production lines.

Professional Color Processing

The 14-bit LUT & 3D LUT (Look-Up Tables) generate a stunningly smooth palette of 4.39 trillion colors for amazingly accurate image reproduction crucial in professional applications.

Versatile Color Adjustment

6-Axis Color Enhancement lets you adjust six primary colors: red, yellow, green, cyan, blue and magenta. With a completely customizable color profile, your work gets the color treatment it deserves.

Pantone Validated Display

Pantone Validated ViewSonic displays offer pinpoint color accuracy and testing. Whether it’s film editing, graphic design or other jobs, these certified displays help you create effortlessly.

Eye Care

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.

VESA Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

Daisy Chain

DisplayPort connectivity lets you easily daisy-chain multiple monitors with only a single cable.

Advanced Ergonomics

Enjoy reduced back and eye strain with height adjustment, swivel, tilt and pivot.