APC Smart-UPS TM X 1000VA Sinewave UPS 2U Rackmount/Tower Extended Run LCD 120V

APC commits to providing certainty in a connected world with the EcoStruxure™ Ready Smart-UPS™ X ENERGY STAR® Certified Line Interactive UPS by delivering extended runtime and back-up scalable batteries, to keep your business going through prolonged outages, while saving you money. In addition, you can remotely monitor and/or manage your physical infrastructure through a mobile device, tablet or PC with one of three advanced connectivity options (Network Management Card, SmartConnect or EcoStruxure IT). EcoStruxure™ Ready Smart-UPS™ X ENERGY STAR® Certified Line Interactive UPS can be used as a standalone UPS or be installed in a NetShelter SX series, SV series, CX2 series and WX series wall-mount racks.

  • 1000 VA/900W Battery Backup Uninterruptable Power Supply (UPS)
  • 19.7 mins runtime @ half load / 8 mins @ full load to power critical servers, security and communication systems through prolonged outages. Option to add up to 5 external battery packs (SMX48RMBP2U) for longer runtime
  • Secure, cloud monitoring through SmartConnect or EcoStruxure IT (+management)
  • 8 NEMA 5-15R outlets and 2 switchable outlet groups
  • 3-year warranty for hardware and battery, through SmartConnect or EcoStruxure IT registration
  • $150,000 equipment protection policy





SMX1000C Key Features

EXTENDED RUNTIME

to power your critical servers, security, communication systems and more, through prolonged outages. External, scalable battery packs available for added runtime (sold separately)

HIGH POWER FACTOR

of 0.9 to keep your business running at optimum efficiency, save you money and reduce your carbon footprint

2 SWITCHABLE OUTLETS

that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding

  SECURE, REMOTE MONITORING

and management of your physical IT infrastructure online, with an option of choosing from a Network Management Card, SmartConnect and EcoStruxure IT, depending on your needs

Additional key benefits include

  • Automatic Voltage Regulation corrects voltage fluctuations and prolongs battery life
  • Green mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency, without sacrificing protection
  • Intuitive LCD interface that provides clear and accurate information in multiple languages
  • Pure sinewave output compatible with active power factor corrected servers & sensitive electronics
  • Predicative battery replacement date
  • Energy Meter with actual kilowatt hours of usage
  • Emergency Power Off (EPO) switch