The Vertiv VRC split cooling system delivers up to 3.5kW (12000 BTU) of flexible and efficient cooling for critical IT equipment located in spaces where rejecting heat into the building isn’t an option. It is ideal for sites that lack a drop ceiling, building air conditioning, or the ability to handle in-building heat rejection. The 3.5kW cooling system consists of an indoor and outdoor unit connected by two field-installed copper pipes to transfer heat from the IT equipment and reject it outdoors into the ambient air. The indoor unit fits into most standard racks and takes up only 6U, saving valuable space in the rack, and on the floor for other IT gear. Variable-speed components help ensure energy efficiency, and can help lower operating costs, while remote monitoring capabilities provide ease of access and management.
SPLIT COOLING SYTEM
The Vertiv VRC split cooling system has an indoor unit that take the hot air from around the IT gear and an outdoor unit that reject the heat to the ambient air, making it the ideal cooling solution for small network closets, server rooms, and similar edge locations regardless of building architecture.
ENERGY EFFICIENT
Variable-speed fans and compressor help ensure the system provide only as much cooling as your IT equipment need in real time, improving energy efficiency and can ultimately help lower operational costs.
REMOTE MONITORING
With remote monitoring options like SNMP or Modbus RTU, the Vertiv VRC allows you to stay on top of the status of your cooling. It will also send instant notifications through SMS or email when the cooling falls outside of predefined thresholds, so you can quickly take actions and protect your network.
SPACE-SAVING SOLUTION
The indoor unit of the Vertiv VRC split cooling system fits into most standard racks and takes up only 6U, so you have more rack space and floor space for other valuable IT equipment.
CONDENSATE MANAGEMENT
The Vertiv VRC also simplifies condensate management since it is shipped with a condensate pump that help take out water from the unit and into a drain pipe. For the split version, the outdoor unit has the condensate management pump.
3-YEAR WARRANTY
|
Extend the protection for your Vertiv VRC. The unit comes with a default two-year warranty, which can be extended into a three-year coverage period. |
EDGE
The edge has risen in criticality, but cooling these small IT spaces has always been a challenge since most air conditioning units are either too big or too small for these locations. Also, some sites outside the traditional data center are not built to handle in-building heat rejection. As a 3.5kW split cooling system, the Vertiv VRC is designed specifically to provide flexible and efficient cooling for such locations.
RETAIL
The retail industry has become more dependent on being online to provide great user experience to its customers, but they still need to run their operations as efficient as possible to maximize the costs. With variable speed components that allow it to match changing IT loads, the Vertiv VRC consumes energy efficiently and can ultimately help lower operational costs.
HEALTHCARE
Healthcare providers have started to embrace the digital age so they can better handle important data like patient information, CT and MRI scans, and manage the booming telehealth and virtual visits. Ensuring that the servers storing these data receive the necessary cooling is crucial. With remote monitoring features and wellness alarms, the Vertiv VRC can send its operators a message about potential threats and prevent unnecessary downtime.
VRC200KIT
Rated Cooling Capacity (kW/BTU): 3500kW/ 12000 BTU
Input Voltage: 120V@60Hz| Single Phase
Indoor Unit Height (inches/mm): 18.11in / 29.72mm
Indoor Unit Width (inches/mm): 29.33in / 18.90mm
Indoor Unit Depth (inches/mm): 32.68in / 53.35mm
Low Ambient Temperature Operation: As low as -30°F (-34°C)
VRC201KIT
Rated Cooling Capacity (kW/BTU): 3500kW/ 12000 BTU
Input Voltage: 208-230V@60Hz| Single Phase
Indoor Unit Height (inches/mm): 18.11in / 29.72mm
Indoor Unit Width (inches/mm): 29.33in / 18.90mm
Indoor Unit Depth (inches/mm): 32.68in / 53.35mm
Low Ambient Temperature Operation: As low as -30°F (-34°C)