12,000 BTU Portable AC Unit (230V) for Enterprise Hot Spots

Don't let excessive heat compromise the performance and reliability of your mission-critical systems! Tripp Lite's SRXCOOL12K Self-Contained Portable Air Conditioning Unit lets you bring cold air to every nook and cranny of your facility: overheating racks, hot spots inside racks or isolated areas where facility air conditioning can't reach. With 12,000 BTU of cooling power, it's ideal for use in data centers, wiring closets, industrial facilities, warehouses, offices or any place where portable cooling is needed.  This product is for use in regions with 230V mains power. Check your regional power source for compatibility.

Compact, Portable and Flexible Cooling Solution

The SRXCOOL12K is designed for portability and ease of use. Its compact size (less than 0.8 m in height) makes it a perfect cooling solution for wiring closets and similar space-critical locations. It can be configured with a standard louvered vent for general room cooling or a ducted vent to direct cold air into a rack or an area that needs it most. An included window/drop ceiling installation kit provides multiple installation options.

Easy-to-Use Controls

The SRXCOOL12K features a convenient, top-mounted control panel, including diagnostic LEDs and an LCD screen to display the temperature. The touch of a button allows users to power the unit on and off, control the mode of operation (Cool, Dehumidify or Fan), set the automatic timer, and lock settings to prevent an accidental interruption of operation.


Optional Remote Control Management and True Spot Cooling Capabilities

With an optional SRCOOLNET Web Management Accessory (sold separately) plugged into the side of the unit, the SRXCOOL12K can be managed and controlled from anywhere in the world via SNMP. The free PowerAlert® software download provides on/off cycling, fan speed adjustment, target set point temperature and dehumidification mode from a single interface. The SRCOOLNET also includes an ENVIROSENSE Temperature and Humidity Module that monitors ambient conditions and controls the temperature set point for true spot cooling in back offices, small server rooms and wiring closets.

No Water Collection Tank to Empty

The SRXCOOL12K's unique zero-maintenance design incorporates a built-in evaporator that expels condensate directly into the exhaust air stream. This eliminates the need for a floor drain, drain tube, drain pan or water collection tank—saving you time and money.  


12,000 BTU of Cooling Power

The SRXCOOL12K's high BTU rating—nearly twice the competition's—makes it ideal for a wide range of IT, industrial and commercial applications that require a portable cooling solution.

Improves Air Quality

The SRXCOOL12K not only adjusts ambient room temperatures, but it also improves air quality by dehumidifying and filtering the air. Better air quality promotes more efficient equipment performance with minimal noise and less power consumption.  


Uses Ozone-Friendly, Energy-Efficient Refrigerant


The SRXCOOL12K uses an ozone-friendly, energy-efficient R410a that is of low toxicity and non-flammable. R410a contains no ozone-depleting R22 refrigerant, which has been banned by the EU for new equipment after January 1, 2010 and illegal to service as of January 1, 2015.

Tripp Lite SRXCOOL12K Product Summary

  • 12,000 BTU Portable AC Unit for use in regions with 230V mains power
  • Ideal for supplemental, emergency and off-hour cooling in IT and other applications
  • Compact and portable—ideal for wiring closets and other space-critical locations
  • Requires no floor drain or water collection tank and offers 12,000 BTU of cooling power
  • Optional SRCOOLNET accessory card enables remote monitoring and control with true spot-cooling capabilities
  • Standard louvered vent for general room cooling and ducted vent to direct cold air where needed
  • Features top-mounted control panel with LCD temperature readout and LEDs
  • CEE7 Schuko plug connects to all standard European wall outlets (check for compatibility)

What’s in the Box

  • SRXCOOL12K Portable Cooling Unit
  • Louvered Front Vent
  • Directional Front Vent
  • Cold Air Directional Delivery Tube
  • Hot Exhaust Air Removal Tube
  • Dropped Ceiling/Window Heat Ventilation Kit
  • Owner's Manual