USB-C (USB-C 3.1) to Gigabit Ethernet Adapter
IOGEAR's GigaLinq™ Pro 3.1, USB Type-C™ to Gigabit Ethernet Adapter, plugs into the latest Apple MacBook®, Chromebook™, and other laptop's USB 3.1 Type-C port allowing you to connect a standard RJ-45 Ethernet cable to deliver internet and network access reaching up to Gigabit speeds (1000Mbps). Simply plug the GigaLinq Pro 3.1 into your laptop's USB-C port, connect an Ethernet cable from your network router or hub to the adapter and you're ready to access the internet at blazing fast speeds.
In instances where Wi-Fi service is poor or only a wired connection is available, rest assured knowing you can connect to a high speed wired connection with IOGEAR's GigaLinq Pro 3.1. The adapter is portable and features built in over-current protection, securing your device from power surges.
Reliable, High-Speed Internet
The GigaLinq Pro 3.1 adds a RJ45 Ethernet port to your computer giving you access to a high performance Ethernet network through your USB-C port. Ideal for buffer-free movie streaming, online gaming, data transferring, video conferencing and internet browsing, the GigaLinq Pro 3.1 is the perfect solution for shoddy wireless connections. Leveraging the high bandwidth of USB 3.1, this adapter ensures true, reliable 10/100/1000Mbps network speed. For corporate or office environments that require a hard-wired Ethernet connection, IOGEAR's adapter provides a fast, easy way to connect your computer to any 10/100/1000BASE-T network.
Plug-N-Play Solution
Don't rely exclusively on a Wi-Fi connection to keep your laptop online. Plug any wired Ethernet connection into the GigaLinq Pro 3.1 and then connect it into the USB-C™ port on your laptop. This premium adapter is 100% plug and play, so it does not require any driver installation. The compact, lightweight adapter easily fits into any laptop case, briefcase or backpack. Powered via USB, the GigaLinq Pro 3.1 does not require an external power adapter, making it convenient to take with you on-the-go.
Built to Last
The GigaLinq Pro 3.1 features a robust, premium design for frequent plugging and unplugging while simultaneously being compact and flexible. Its kink-proof cable features a cable jacket comprised of top-grade braided nylon fiber and an aluminum housed connector for maximum durability and reliability.