Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Unmanaged Gigabit PoE+ Switches. The new fanless design reduces unnecessary energy consumption and eliminates disruptive operating noise. These fanless PoE+ switches deliver up to 30W per port of PoE power, and data over your existing Ethernet cables.
With PoE technology, users only need one set of cables to deliver both data and power. Connect and network your PoE and PoE+ devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, and access controls, to reliable TRENDnet's fanless PoE+ switches.
Features a 123W total PoE power budget, and supplies 16 Power over Ethernet devices with up to 30W per port.
Gigabit PortsEquipped with high-speed gigabit ports and a full switching capacity, these PoE+ switches are well-suited for the most demanding network applications. |
|
FanlessFanless PoE+ switch design lowers unnecessary energy consumption and eliminates disruptive operating noise. |
No configuration needed, simply connect PoE+ network devices to the PoE+ switch
Supplies up to 30W of power per port with data over a single Ethernet cable to PoE and PoE+ devices
Equipped with high-speed gigabit ports and a full switching capacity, these fanless PoE+ switches are well-suited for the most demanding networking applications
Fanless PoE+ switch design lowers energy consumption and eliminates operating noise
With a sturdy metal housing and included rackmount brackets, this PoE+ switch is well-suited for wall mount or 19” 1U rack installations
Sends larger packets, or Jumbo Frames (up to 10KB) for increased performance
LED indicators on the fanless PoE+ switches convey port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|