The ultimate docking station for maximum productivity and compatibility

The SD5600T Thunderbolt™ 3 and USB-C Dual 4K Hybrid Docking Station - 96W PD – Win/Mac is the ultimate docking station for maximum productivity and compatibility. Features include universal compatibility, ideal for hot-desking and mixed deployment environments; the flexibility to select between HDMI 2.0 and DP 1.2; 96W of power delivery (perfect for the newer MacBook Pro); horizontal or vertical placement options*; seven USB ports (two with charging), one Gigabit Ethernet port, and one audio combo jack; and built-in SD and Micro SD card readers (UHS-II SD 4.0 for the fastest speeds possible).

*For a zero-footprint mounting option, see our Docking Station Mounting Bracket (K34050WW), sold separately.


  • True universal compatibility
  • 15-port universal docking station
  • Support for Thunderbolt 3 and USB-C laptops
  • Single or Dual 4K @ 60Hz for Thunderbolt 3 devices (USB-C Alt
  • Mode devices support up to Single 4K 60Hz or Dual 1440p @
  • 60Hz (HBR3) or Single 4K 30Hz or Dual 1080p @ 60Hz (HBR2)
  • Flexibility to select between HDMI 2.0 and DP 1.2 —
  • choose the best port for your environment
  • 96W of power delivery
  • Data transfer speeds up to 40Gbps (up to 10Gbps for USB-C
  • devices)
  • Horizontal or vertical placement options
  • Built-in SD and Micro SD card readers (UHS-II SD 4.0)
  • Seven USB ports (two with charging), plus one Gigabit Ethernet
  • port, and one audio combo jack
  • Free DockWorks™ software