UCDDS1080P

Universal USB-C DisplayLink Docking Station w/ Dual HDMI

The UCDDS1080P Universal USB-C Docking Station from V7 adds Dual HDMI, Combo 3.5 mm Audio, Gigabit Ethernet, and 3 USB 3.1 ports to almost any computer, all while charging your computer with USB-C 3.1 Power Delivery (PD 3.0) up to 85 Watts. The front USB port supports BC 1.2 and Aple Charge. It features HDMI display outputs that can be used to expand or mirror your desktop for the ultimate in productivity.

Key Features

  • Connect your computer to monitors and your favorite accessories and charge your computer at the same time via a single cable
  • Two HDMI 1.4 ports supporting up to 1080p with 60Hz refresh rate
  • 2 rear USB 3.1 ports for connecting and charging your USB accessories (5V/.9A). The front USB port supports Battery Charge (BC 1.2) and Apple Charge 2.4A
  • Gigabit Ethernet for connecting to the network and Combo 3.5 mm In/Out Audio for connecting to Audio
  • Thunderbolt compatible Power Delivery Option for USB-C, up to 85W output to charge your mobile computer