Protection and Versatility in One Ultra-Slim Case
The Targus VersaType for iPad Pro® 12.9-inch 4th Gen (2020) and 3rd Gen (2018) is a 4-in-1 keyboard case that delivers four distinct configurations: Closed Protection, Open Laptop, Viewing, and Reading.
FEATURES
The VersaType™ for iPad Pro® 12.9-inch 4th Gen (2020) and 3rd Gen (2018) adds functionality and protection to your device―while adding little in terms of bulk or weight. The hard-shell case offers considerable scratch and impact protection when closed, and opens up a world of productivity. The keyboard is designed to provide a laptop-like typing experience with a full QWERTY layout and integrated trackpad that features trackpad gestures.
The case seamlessly transitions from closed, protective mode, to open laptop mode, to presentation mode to flat, hidden keyboard tablet mode. The specially engineered hinge rotates 360° and pivots 130° to achieve virtually any viewing angle desired. When the case is closed in protective mode, it puts the device to sleep and allows access to all ports. With up to 180 hours of battery life and backlit keys for easy viewing in the dark, it’s the ultimate keyboard case to take with you anywhere.
The VersaType™ hard shell keyboard case is scratch-resistant and fits your device like a glove. When closed it puts the device to sleep and forms a scratch-resistant, protective shell. In protection mode, access to all ports is still available, allowing your device to be charged in the case while in sleep mode. Soft, rubber stoppers keep the keyboard from coming into contact with the iPad screen.
Open it up, adjust the screen angle, and start typing. From the layout of the keyboard to the responsiveness of the keys, to the short cut “hotkeys,” the typing experience is so intuitive and seamless you’ll forget you’re working on a tablet. It even has a trackpad that supports trackpad gestures so you can easily navigate and perform key actions – like zoom or split screen – with your fingertips.
Working in the dark or a low-lit environment? The VersaType keyboard case offers adjustable backlight settings with pulsating and rotating color schemes and 3 brightness level – so you can work comfortably wherever you are.
Pivot the screen around and away from the keyboard for presentations or to watch movies. The screen can then be rotated to the desired viewing angle. This versatile presentation mode allows the screen to pivot a full 360°, stopping anywhere in the circle. The case is properly weighted and balanced allowing virtually any viewing angle.
With up to 180 hours of use when fully charged, this keyboard case is sure to you productive for the long run. The keyboard can be easily charged via a USB-C power cord (not included) – and or draw from the charge of the iPad Pro®.