Work smart

Flexible configuration: Embrace new productivity features at the same affordable price you’ve come to expect. With multiple form factors, you’ll find a desktop that works perfectly within your workspace.

Stay Cool: Utilizing the new shift venting pattern, the 7080 maximizes air intake to keep your system temperature down.

Uncompromising productivity

Artificial Intelligence-enhanced: With the AI-powered Dell Optimizer ExpressResponse, your system will continually learn and adapt to how you work to optimize the performance of your top 5 apps.

Power through your work: Built with 10 th Generation Intel ® up to i9 processors with up to 10 cores, up to 128GB 2933MHz DDR4 RAM and Up to 125W CPU support for uncompromising performance. Optional Intel ® vPro ® processors offer businesses the performance, manageability, built-in security features, and stability of an Intel ® platform and align to a future-proof roadmap.

Next-Gen graphics: Designed to support high-end 215W-class graphics cards, the 7080 towers can tackle graphic-intensive workloads without breaking a sweat.

High speed access: Intel ® Optane™, dual M.2 SSD options, or SuperSpeed+ USB Ports for high speed data access.

Ports & Slots - Small Form Factor

1. Power Button | 2. Optional DVD-RW | 3. 2 USB 2.0 Ports (1 with PowerShare) | 4. USB 3.2 Gen 2 Type-A Port | 5. Optional SD Slot | 6. Universal Audio Jack | 7. USB 3.2 Gen 2 Type-C Port | 8. Audio Line out / Line in | 9. DisplayPort 1.4 | 10. DisplayPort 1.4 | 11. Serial Port | 12. 1 USB 3.2 Gen 2 Type-A Port and 3 USB 3.2 Gen 1 Type-A Ports | 13. USB 2.0 Ports with Power On | 14. Optional Expansion Card Slots | 15. Side Panel Release Latch | 16. Optional: VGA Port/DisplayPort 1.4 Port/HDMI 2.0 Port/ USB 3.2 Gen 2 Type-C Port with DisplayPort Alt-mode | 17. PS/2 Keyboard | 18. PS/2 Mouse | 19. Kensington lock slot | 20. RJ-45 | 21. Optional Antenna | 22. Power Connection | 23. Padlock Loop | 24. Power Diagnostics Light

Ports & Slots - Tower

1. Expansion Bay | 2. Optional DVD-RW | 3. Power Button | 4. Optional SD 4.0 Card Slot | 5. Universal Audio Jack | 6. 2 USB 2.0 Ports (1 with PowerShare) | 7. USB 3.2 Gen 2 Type-A Port | 8. USB 3.2 Gen 2 Type-C Port | 9. Audio Line Out / Line in | 10. 2 DisplayPort 1.4 | 11. Serial Port | 12. 1 USB 3.2 Gen 2 Type-A Port and 3 USB 3.2 Gen 1 Type-A Ports | 13. 2 USB 2.0 Ports (1 with Smart Power On) | 14. Optional Expansion Card Slots | 15. Side Panel Release Latch | 16. Optional: VGA Port/ HDMI 2.0 Port/DisplayPort++ 1.4/USB 3.2 Gen 2 Type-C Port with DisplayPort Alt Mode | 17. Padlock Loop | 18. PS/2 Port for Mouse | 19. PS/2 Port for Keyboard | 20. RJ-45 | 21. Kensington Lock Slot | 22. Power Connection | 23. Optional Antenna | 24. Power Diagnostics Light

Dimensions & Weight

Small Form Factor:
1. Width: 3.65" (93 mm) | 2. Depth: 11.42" (290 mm) | 3. Height: 11.53" (293 mm) | Starting Weight: 8.49 lbs (3.85 kg)

Tower:
1. Width: 6.65" (169 mm) | 2. Depth: 11.84" (301 mm) | 3. Height: 14.45" (367 mm) | Starting Weight: 13.05 lbs (5.92 kg)