Position Your TV at the Perfect Angle for Outdoor Viewing

The DWM3270XOUT lets you mount your outdoor monitor or television where everybody can see it best. It’s great not just for professional digital signage applications, but also decks, patios, balconies, swimming pool areas and anywhere else people gather to watch TV outdoors. It fits most flat-panel TVs from 32 to 80 inches and supports up to 110 pounds.

Typical Applications

  • Mount a flat-screen television or monitor outside an office building, bar, restaurant, mall or anywhere else outdoor digital signage is desired
  • Install a TV in your patio or pool area that can be easily adjusted to accommodate the comfort levels of the audience

Minimize Glare and Increase Viewing Comfort with One-Touch Screen Adjustment

You can adjust the full-motion articulating arm to find the best viewing angle, reduce eye fatigue and improve overall ergonomics. No tools are required! The DWM3270XOUT’s -90° to +90° swivel capacity, -20° to +10° tilt and -3° to +3° screen adjustment help you cut down on glare that can interfere with comfortable viewing.

  • +90° to -90° left and right swivel
  • +10° to -20° tilt forward and back
  • +3° to -3° side-to-side rotation

Durable Construction Made to Stand Up Against Outdoor Elements

A weatherproof steel frame with high-grade powder coating, stainless steel hardware and wall plate covers are designed to withstand the stress of repeated adjustments and outdoor use. Monitor cables clip to the arm to eliminate clutter and keep your outdoor setting organized.

VESA Compliance Ensures Display Compatibility and Industry-Standard Quality

VESA (Video Electronics Standards Association) promotes uniformity in the A/V industry by developing standards like universal mounting patterns. To guarantee compatibility with displays from most manufacturers, the DWM3270XOUT supports the following VESA mounting patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300 and 400 x 400.