Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports for connection to peripherals. The U444-06N-HDR4-B directly connects a USB-C or Thunderbolt 3 port on such a device to an HDMI monitor, projector or television.
Typical Applications
· Present video from your laptop or MacBook at a tradeshow or conference
· Use a second monitor as your primary screen
· Display digital signage on an HDMI monitor from your Chromebook or tablet
· Play online games or watch movies on a larger screen
This adapter cable supports USB-C DisplayPort 1.4 Alternate Mode for transmitting ultra high-definition video and crystal-clear audio signals. It’s backward compatible with DP 1.2.
· Video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz
· High Dynamic Range (HDR) for richer contrast and expanded color accuracy
· HDCP 2.2 compliance for streaming 4K video without complications
4:4:4 chroma subsampling for top-level gaming or using your HDTV as a PC monitor
With a USB-C male connector on one end and an HDMI female connector on the other, the U444-06N-HDR4-B allows for a direct connection from your laptop to a monitor. It’s also bus-powered, so no external power supply is needed.
· Compact housing fits easily into your briefcase, backpack or pocket
· Single cable reduces clutter and streamlines installation
· Built-in 6 in. cable eliminates the chance of losing or forgetting your USB-C cord
· Plug-and-play operation gets you up and running quickly
Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.