DesignerSeries TM Articulating Mount with In-Wall Box for 42" to 90" Ultra-Thin Displays

Peerless-AV’s Articulating Mount with a built-in In-Wall Box is designed to provide a robust solution for low profile/recessed applications requiring access to power and ample space for AV electronics. The articulating mount swings away from the wall to provide access to the rear of the display and components inside the In-Wall Box. IM771PU is ADA compliant when used with displays 2" thick or less.

Features

  • Includes Articulating Mount with 800 x 400mm VESA® adaptors
  • I-shaped adaptor plate helps avoid blocking connections on the back of display
  • Removable trim ring allows for pre-construction or retrofit installations
  • Obstruction free In-Wall Box provides ample room and accessibility to equipment
  • Removable mounting plates allow wiring terminations to take place outside of the box to ease the installation process
  • Up to ±90° of side-to-side swivel
  • Added ±5° of roll for post-installation display leveling without the use of tools
  • Up to ±0.5" (13mm) of vertical adjustment for post-installation leveling and height adjustment fine-tuning
  • Landscape or portrait mounting options increases display versatility
  • Low profile design provides an ADA compliant solution when used with displays 2" thick or less
  • Installs between 16" (406mm) stud centers, to a single stud, or directly into a drywall opening
  • Knock-outs for 3/4", 1.0", 1.25" and 1.5" conduit
  • Cut-Out Dimensions: 14.4" x 14.4" (365 x 365mm)
  • Adjustable Trim Ring allows use of 3/8" - 3/4" drywall thickness
  • Knock-outs provide the ability to mount up to four single gang outlets; Compatible with RACO 420 gang box or equivalent
  • Integrated cable tie locations