The SmartMount® Pull-Out Pivot Mount combines the best features of a wall mount and pivot arm into one design. When closed, the SP850-UNM acts as a flat or tilting wall mount. At only 2.73" (69mm) from the wall, its unique wall plate and built-in cable management neatly hide all components and cords. Extended, the SP850-UNM’s sturdy arm construction smoothly glides the display out 11.18" (284mm) from the wall and allows the display to pivot up to 45°. The SP850-UNM is ideal in applications where the display needs to be recessed into the wall, custom framed, or aligned into a multi-display wall.
Features