24" Display, 1920 x 1080 Resolution, 250 cd/m2 Brightness, 16/7

ViewSonic EP2410T-B1 Digital Signage Display

The ViewSonic ® EP2410T-B1 is a Health Flex Hand Sanitizing Station bundled with a 24" touch display, media player, and hand sanitizer dispenser holder. With a sleek and slim design, and optional touchless dispenser for hands-free sanitizing, the EP2410T-B1 makes displaying health notices, business information, and promotions easier than ever. Featuring Full HD 1080p resolution, 178°/178° wide-angle viewing, 250-nit brightness, 1,000:1 contrast ratio, and dual stereo speakers, the EP2410T-B1 delivers customized multimedia messaging with vivid clarity. Photo and video files can be played back using the external Octa-core media player and 16GB of internal memory, or you can add your own media player using the convenient media player cradle inside the lockable security door. Highlight your commitment to your customers' health with the ViewSonic Health Flex Hand Sanitizing Station bundle.

Powerful Quad Core Processor

Equipped with a powerful Rockchip 1.8GHz Quad-Core Cortex A17 processor, this smart display provides smooth, lightning-fast computing no matter what applications are running.

Equipped with Wi-Fi, Bluetooth, and RJ45

This smart display includes Dual Band 2.4GHz/5GHz wireless support, Wi-Fi 802.11 b/g/n/ac, Bluetooth 4.0, and RJ45 Ethernet, providing flexible access options for website browsing, cloud access, and data exchange.

Versatile Connectivity

HDMI Input, HDMI Output, SD Card reader, and 4 USB ports deliver versatile connectivity to diversified storage devices, peripherals, and high-definition electronics for enhanced convenience and flexibility.

Integrated USB Multimedia Player

This display features an integrated media player with a convenient USB playback function. Now photos, music, and 1080p video can be quickly displayed on-screen directly from a USB drive – without the need for a PC.

10-point Multi-touch

With 10-point multi-touch technology and a durable, scratch-resistant surface, this smart display provides outstanding interactive capabilities in public environments. Users can also utilize the smart display as a Full HD touch display to connect to existing PCs, notebooks, or tablets.

Dual Integrated Speakers

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

Android™ 8.1 OREO OS

Experience better cloud services and multimedia entertainment with this smart display. It features an Android™ 8.1 Oreo operating system to provide thousands of current Android™ apps.