The iStorage datAshur BT is an ultra-secure, hardware encrypted USB 3.2 (Gen 1) flash drive that is available in capacities from 4GB-128GB. datAshur BT offers multi-factor smartphone (Android and iOS) secure wireless user-authentication via an encrypted Bluetooth channel between the phone and the drive.

OS and platform independent

No software required. Works on any device with a USB port!

Compatible with: macOS, iPadOS, Windows, Linux, Chrome OS, Android, Thin Clients, Zero Clients, Embedded System, Citrix and VMware.

Biometric unlock

Authenticate using a 7-15-character password or Biometric unlock (Face ID/Facial recognition, Touch ID/Fingerprint and IRIS scanning).

Remote wipe

Can be remotely wiped in the event that the drive is lost or stolen.

Step-Away autolock

Locks the drive when the iOS/Android device is moved approximately 5m away from the drive.

Provision drives and enforce user policies

iStorage datAshur BT RM requires IT Administrators to use the iStorage datAshur BT Admin mobile app to provision datAshur BT USB flash drives and enforce user policies (iOS, Android). All authorised users of the Managed drives are required to use the iStorage datAshur BT Managed mobile app (iOS, Android) to authenticate themselves and the drive. Access rights are updatable wirelessly – anywhere and anytime via a FIPS 140-2 Level 3 compliant secure wireless connection between the mobile phone and the datAshur BT USB flash drive.

Manage users and devices with the datAshur BT Remote Management Console

datAshur BT drives can be provisioned and deployed within minutes to be remotely managed via the iStorage Remote Management Web Console.

Remote Management enables IT Administrators to remotely wipe or disable user access, restrict the time and locations that datAshur BT USB flash drives can be used, remotely unlock and change user password, view user activity logs as well as a host of additional features.

Remote Management requires a periodic subscription and can be deployed within minutes (30-day Free Trial available, contact iStorage for further details).