Privacy Begins On Screen

MagPro Elite Magnetic Privacy Screen for MacBook Pro/Air 13.3” seamlessly attaches to the laptop’s magnetic frame, allowing the MacBook to close fully and enter sleep mode — no need to remove. Screen protects monitor from scratches and damage, while providing privacy by limiting viewing angle to +/- 30°. Reduces harmful blue light by up to 22%, diminishes glare, and improves clarity. Reversible screen offers matte or glossy viewing options — magnets make it easy to detach and reattach. Includes cleaning cloth and protective case to protect from scratches while not in use.

  • Screen Size: 13.3”
  • Works with MacBook Pro 13.3” 2016 and later, and MacBook Air 13.3” 2018-2022 (NOT compatible with the 2022 13.6" M2 MacBook Air)
  • Cleaning cloth and protective case included