100 Pack | Extra Large | 10" 254 mm | Black | Nylon 66 | 94V-2 Fire & UL Rated | TAA | UL

Keep Cables Organized

These plastic electrical cable wraps are 10" (254 mm) in length securing cable bundles up to 2.7" (68.6 mm) in diameter.

They're quick and easy to install or remove, with adjustable tension and a basic one-piece design -- perfect for organizing network cables, power cables, or other cables at your home or office workstation.


Industrial Strength

Made of durable Nylon 66 material, these cable ties are tough and flexible.

They've been rigorously tested to support up to 50 lbs (22.7 kg) of weight & are UL94 V-2 fire rated, UL Approved, and CE & Lloyd's Register Certified.

Available in Different Lengths and Colors

To suit any application, we offer a wide selection of these cable ties in different lengths and two colors:

  • 4" (101.6 mm) Black or White - available in 100 and 1000 packs
  • 6" (152.4 mm) Black or White -
  • available in 100 and 1000 packs
  • 8" (203.2 mm) Black or White - available in 100 and 1000 packs
  • 10" (254 mm) Black or White - available in 100 and 1000 packs