100 Pack | Large | Steel Nails

Secure Your Cables with Two Included Steel Nails

These cable clips with two steel nails enable you to route cables while mounting them to a wall or ceiling.

They feature internal dimensions of 0.74 in. (18.7 mm) x 0.31 in. (8 mm). They're quick and easy to install, remove and reuse, with two 0.07 in. x 1.22 in (1.86 mm x 31 mm) steel nails included that secure the bundle and mounts it to the wall -- perfect for organizing and routing network cables, power cables, electrical cables or other cables at your home or office.

Industrial Strength

Made of durable PE material and featuring 2-galvanized iron nails these cable clips ensure a strong bearing capacity and are corrosion resistant and suitable for securing cable bundles to wood, drywall and masonry.

Available in Different Sizes

To suit different applications, we offer a variety of single and double nail cable clips:

  • Medium Single Steel Nail Cable Clips - 100 Pack (CBMNMCC2)
  • Large Single Steel Nail Cable Clips - 100 Pack (CBMNMCC3)
  • Extra Large Single Steel Nail Cable Clips - 100 Pack (CBMNMCC4)
  • Medium Double Steel Nail Cable Clips - 100 Pack (CBMDNMCC1)
  • Large Double Steel Nail Cable Clips - 100 Pack (CBMDNMCC2)