Directly Connect Your Computer’s USB-C Port to an HDMI Monitor

Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports for connection to peripherals. The U444-F5N-HDR directly connects a USB-C or Thunderbolt 3 port on such a device to an HDMI monitor, projector or television.

Typical Applications

· Present video from your laptop or MacBook at a tradeshow or conference

· Use a second monitor as your primary screen

· Display digital signage on an HDMI monitor from your Chromebook or tablet

· Play online games or watch movies on a larger screen

Display True 4K Video on an HDMI Monitor

This adapter cable supports USB-C DisplayPort Alternate Mode for transmitting ultra high-definition video and crystal-clear audio signals.

· Video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz

· 36-bit Deep Color and High Dynamic Range (HDR) for richer contrast and expanded color accuracy

· HDCP 2.2 compliance for streaming 4K video without complications

· 4:4:4 chroma subsampling for top-level gaming or using your HDTV as a PC monitor

Simplify Travel by Eliminating the Need for a Separate Adapter

With a USB-C male connector on one end and an HDMI female connector on the other, the U444-F5N-HDR allows for a direct connection from your laptop to a monitor. It’s also bus-powered, so no external power supply is needed.

· Compact design fits easily into your briefcase, backpack or pocket

· Flat FPC (Flexible Printed Circuit) body rolls and bends freely for connection in tight spaces and easy installation around obstacles

· Plug-and-play operation gets you up and running quickly


Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.