Flexibility to Choose VGA and/or DisplayPort

You finally have the flexibility to mix and match your video options with this kit, streamlining and developing efficient workstations by eliminating multiple desktop setups. With the included adapters, IOGEAR's VGA and DisplayPort KVM Solution simplifies the method of sharing four (4) computers using one VGA monitor, keyboard and mouse. This bundle is perfect for a home office or small-to-medium-size business, as it offers the flexibility to choose between VGA and/or DisplayPort connections. Take advantage of your existing DisplayPort computers, and use the included adapters to view your content on a VGA projector, monitor, or display.

Plug-N-Play Switching

Switch and control any of the four (4) connected computers easily via push button, hotkey combination, or OSD (On Screen Display). This 4-Port VGA - DisplayPort Switch comes with power adapter and supports USB hot-plugging, making it easy to add or remove USB computers connected to the KVM. Expand your USB peripheral sharing by using the built-in USB 2.0 ports. This VGA - DisplayPort KVM bundle supports video resolution up to 1920 x 1200 @ 60Hz, giving users excellent, crisp images on the screen every time.

Ease-of-Use

With all cables included, and no software installation required, this KVM switch bundle is a straight out-of-the-box solution. IOGEAR's 4-Port USB VGA and DisplayPort KVM bundle is a true Plug-N-Play solution to your connectivity needs! This VGA KVM Switch also offers a cost-effective solution to increase productivity by allowing users to switch between the Internet and Intranet with connected PCs.