Tripp Lite’s U236-000-R USB to 10/100 Ethernet adapter allows you to connect a device without a NIC (Network Interface Card) to an Ethernet network, an ideal solution when Wi-Fi is weak or unavailable.
Keep the compact 7.5 in. U236-000-R adapter in your laptop bag for on-the-go Ethernet connections in trade show booths and when presenting in auditoriums. It’s also ideal for corporate offices, hotels, and other places where Wi-Fi is available but perhaps not fast enough to meet your needs. When your Ethernet port or Ethernet card malfunctions, it can be an easy solution for getting online if your computer has an available USB port.
The U236-000-R adapter with USB 2.0 technology connects computers, laptops, tablets or other USB-A devices to a wired 10/100 Mbps Ethernet network without requiring an internal Ethernet card. It works with Windows, Mac and Linux operating systems and is backward compatible with USB 1.1 devices.
The U236-000-R adapter requires no software, drivers or external power to operate. Simply plug it into a USB-A port on your computer and it will be ready to receive an Ethernet cable. The adapter is powered via the USB connection; no external power supply is needed.
The U236-000-R is manufactured to exacting standards, complying with IEEE 802.3, 802.3u, 802.3ab and 802.3az Energy Efficient Ethernet standards. It supports full duplex with IEEE 802.3x flow control and half duplex with backpressure flow control.