Molded Cross-Over Patch Cable for Ethernet Switch-to-Ethernet Switch Connections

 

Connect Ethernet Switches at 350MHz/1 Gbps Transfer Rates

Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 10-ft. Tripp Lite Cat5e 350MHz Molded Cross-Over Patch Cable ensures peak performance when connecting two Ethernet switches. The N010-010-YW is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet) and 10/100Base-T (Ethernet) applications.

High-Quality Copper Wire and Gold-Plated Connectors Ensure Error-Free Signal Transfer

Manufactured from 4-pair stranded UTP, the N010-010-YW provides high-speed connection and flawless signal delivery while keeping near-end crosstalk levels to a minimum. This cable can deliver speeds up to 350MHz/1 Gbps. Featuring a PVC jacket, this 10-ft. Tripp Lite Cat5e 350MHz Molded Cross-Over Patch Cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated for accurate signal transfer, and its molded integral strain-reliefs provide a secure connection. This cable’s boots are green to distinguish it from a standard patch cable. It meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11).

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, this 10-ft. Tripp Lite Cat5e 350MHz Molded Cross-Over Patch Cable comes backed by a lifetime warranty. The N010-010-YW is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!