18.5" Widescreen Short Depth LCD KVM Console

IOGEAR's GCL1900W, 18.5" Widescreen LCD KVM Console, offers a space-saving, streamlined approach to IT environments by integrating a 18.5" widescreen LCD monitor, keyboard, and touchpad in one unit. The LCD drawer supports an external USB mouse and external console ports for added flexibility.





Ease of Installation & Operation

The LCD display is built into the cover; the keyboard and touchpad are built into the base. Setup is fast and easy with the included mounting brackets. There is no software to configure, no installation routines and no incompatibility problems. Simply slide the console module section out; flip the cover up; and you are ready to go to work. When finished, flip the cover down and slide the console module back into the rack.





Saving Space in the Rack

The Switch fits into a universal 1U rack mount space and features a convenient rack mountable, retractable 18.5" TFT LCD active matrix monitor and keyboard with a built-in touchpad for a space-saving, streamlined integration. With the included rack mount kit, the Switches fit rack environments of varying depths ranging between 16.5" to 28.3".

Viewing and Peripheral Expansion

For further convenience and flexibility, the LCD drawer also supports an external USB mouse port, and an external console ports (keyboard, monitor, and mouse), which allows a second user to take control of the KVM either remotely or locally. (Remote operation requires additional equipment).