VisionTek USB-C to HDMI, USB & USB-C with Power Delivery Adapter

The VisionTek USB-C to HDMI, USB, USB-C (w/PD) adapter
allows you to connect your favorite USB-C or Thunderbolt 3
system to additional USB devices and your HDMI display or
projector. This adapter works without any additional power
or drivers. Watch movies in perfect 4K clarity or tackle your
most demanding software applications across multiple
displays. Compatible with both Windows and Mac systems,
the USB-C to HDMI, USB, USB-C (w/PD) adapter is ideal for
mixed system environments at the office or home.

Key Features

  • Supports resolutions up to 4K UHD (3840 x 2160) @60Hz.
  • Connect your USB-C device to an HDMI display, TV or projector and gain valuable USB ports.
  • Supports USB 3.0 and USB-C devices with up to 5Gbps speeds.
  • USB-C port, when not used for Data, supports Power Delivery up to 20V/5A for a total of 100W.
  • No O/S driver required.
  • Plug 'n Play with no power input requirement.
  • Not compatible with cell phones.
  • One Year Warranty.

Our USB-C adapters are compatible with all systems with DisplayPort over Type-C. All systems with Thunderbolt 3 support DisplayPort over USB-C. This device is not compatible with cell phones.

USB-C Input port can be used for USB-C devices at 5Gbps or 100W Power Delivery (power adapter and power cable not included).

VisionTek Display adapters oer a quick solution for your display needs. Our adapters work across all operating systems including OS X, Linux and Windows XP, Windows 7, Windows 8, and Windows 10. Each VisionTek adapter has been extensively tested with HP, Dell, Lenovo and Mac systems to ensure a wide range of system compatibility.

Ports

Includes USB-C, HDMI and USB 3.0 ports.

Connects to your USB-C or Thunderbolt 3 system.