2.4 GHz RF Wireless Technology

Works up to 150 feet from the wireless receiver with no wires to get tangled.

2D Scanning Engine

The 2D scanning engine offers decoding capability for 2D barcodes such as QR Code, MicroQR, PDF417, Data Matrix, as well as common 1D barcodes.

Spill Resistant

The scanner’s spill-resistant design helps to prevent fluids from staying inside, which would otherwise cause damage to the scanner.

Superior Scanning Performance

Equipped with a 640*480 CMOS sensor, the NuScan 2700R has a motion tolerance of 5 inches per second and a maximum scan rate of 120 scans per second, offering fast and accurate results.

Long Scanning Range

Equipped with its CMOS sensor the device has a scanning range up to 12 inches offering fast and accurate scanning results.

Charging Cradle with Built-In Receiver

The charging cradle allows for hands-free scans and charges the scanner simultaneously. Its built-in USB receiver also makes the scanner completely Plug-n-Play!

2D Common Uses

1D Common Uses