Reliable Network-Grade 230V Power Distribution

With a rugged all-metal housing, the PDUMH32HV is well-equipped for power distribution in rack enclosures and network closets. It provides 230V power to 18 total outlets (16 x C13, 2 x C19) in two separately breakered and metered 16A load banks. This PDU has an IEC-309 32A Blue (2P+E) plug with a 12 ft. power cord for placement flexibility. The front-panel has a grounding lug.

Digital Load Meters and Versatile Mounting Options

Two load meters provide the real-time load level (in amps) of connected equipment in each output load bank. The meters help ensure that the PDU is used at maximum capacity without danger of overload. If the current drawn by the equipment connected to the PDU ever exceeds the maximum rating, a built-in circuit breaker will trip to prevent possible damage to your equipment.

The PDUMH32HV has removable mounting flanges that support 2U (horizontal) mounting in 2- and 4-post racks. It’s also suitable for wall-mounting and under-counter mounting. The housing is reversible to face the front or back of the rack.

2-Year Warranty From a Leading Manufacturer

The PDUMH32HV comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.