Wall-Mount Enclosure Houses 19 in. Rack Equipment up to 20.5 in. Deep

Tripp Lite’s SRW9UDPW is a SmartRack EIA-310 cabinet designed to house 9U of equipment, such as network switches and patch panels. It’s recommended for areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable white powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.

Typical Applications:

· Store and organize rack-mount equipment in a network wiring closet, retail location, classroom, office or other area where you need equipment to be secure

Plenty of Simple and Secure Equipment Access Points

Both side panels open to allow convenient installation, maintenance and replacement of rack equipment and cables. Ports on the top and bottom allow easy cable routing through the cabinet. The side panels and front door also lock with the included keys, which helps prevent damage, tampering or theft of valuable components. The SRW9UDPW provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Generous Airflow Keeps Equipment Cool

The front door and both sides are ventilated to ensure a constant flow of air that cools rack-mount equipment and helps prevent overheating that can lead to costly downtime. Round ports built into the top and bottom are designed for optional ventilation fans that increase airflow and expel heat.

Enclosure and Equipment Are Easy to Install

This server rack comes fully assembled and ready to mount to the wall with user-supplied hardware. Front and rear mounting rails adjust independently to accommodate equipment up to 20.5 inches deep, including network switches and patch panels. Hardware for mounting equipment inside the rack is included.