4XEM's 30W 6ft Mac Wall Charger Combo Kit

4XEM Charging kit for MacBook’s with a 6ft USB-C 3.1 Cable and a 30W USB-C Quick Charge 3.0 Wall Charger.

This 4XEM 30W charging kit is a complete set up to power up your Apple USB-C devices. The included 6FT/2M USB-C to USB-C 3.1 cable with E-Marker IC chip offers data transfer speeds up to 10Gbps and USB PD Power Delivery up to 100 watts to your device. Also supports DisplayPort Alternate Mode (DP Alt Mode). Combined with our USB-C 30W fast charging Wall Charger that is completely compatible with all USB powered devices.

With high speed charging, our 30W 3A USB Type C wall charger will supply the quick battery boost when you need it. 4XEM's USB C power block delivers a full 30W charging power via the USB-C female port.

Our 4XEM combo charging kits are backed by our 2-year warranty and lifetime support!

Wall Charger Features:

  • Support HiSilicon Fast Charging Protocol FCP、USB PD、BC、AFC etc for output
  • voltage and current communication
  • Accurate limited current output
  • Over current protection with Auto-recovery.
  • Overload protection and over voltage protection.
  • Short circuit protection with Auto-recovery.
  • Over temperature protection with Auto-recovery.
  • Intelligent LED for PD charging.
  • Select precision electrical components, fire line version, and imported fire plastic.
  • Portable and convenient to use

Cable Features