Product Features:

2.4 GHz RF Wireless Technology
With 2.4GHz RF wireless technology you can enjoy working at any angle and at distance of up to 30 ft.

Ergonomic DesignThe design of this keyboard with splitted key zones and gently sloped shape encourages natural position of hands, wrists, and forearm in maximum comfort for long use.

Internet & Multimedia Hotkeys
Get instant access to your commonly used Internet and multimedia tools with the 20 built-in hotkeys this keyboard has to offer.

Advanced Optical Sensor
The advanced Optical sensor technology lets you work on almost any surface with improved speed, accuracy and reliability than traditional mice.

Adjustable DPI Switch Quickly and easily adjust DPI resolution (800/ 1200/ 1600) for a faster response with the convenient DPI Switch located at the top of your mouse.

Ergonomic Design
The iMouse M70 ergonomic design provides a comfortable grip and eliminates hand strain, while giving great cursor control.

Keyboard Specifications:

  • Key Layout: 105-Key FR AZERTY Layout
  • Key Type: Membrane
  • Connection: 2.4GHz Radio Frequency Wireless Technology
  • Working Range: 30 ft (10m)
  • Battery: (2) AAA
  • Indicators: Num Lock, Caps Lock & Low Battery
  • Windows Hotkeys: 12 (Home, Back, Forward, Refresh, Search, Favorites, Sleep, Wake Up, Power Off, Calculator, My Computer, Music & Email )
  • Multimedia Hotkeys: 7 (Play/Pause, Previous Track, Next Track, Volume Up, Volume Down, Mute & Eject)
  • Dimensions: 20.5 x 9.3 x 1.5″ (521 x 236 x 41 mm)
  • Weight: 1.87 lbs. (845 g)
  • Certificates: FCC, CE, ROHS, IC

Mouse Specifications:

    • Tracking Method: Optical Sensor
    • Interface: 2.4 GHz Radio Frequency Wireless Technology
    • Range: Up to 30ft (10m)
    • Adjustable DPI: 3 Levels (800, 1200, 1600)
    • Features: DPI Switch, Scroll Wheel, Auto Sleep Mode, On/Off Power Switch, Connect Button & (2) Internet Navigation Buttons (Forward & Back)
    • Indicator: Low Battery
    • Hand Orientation: Right Hand
    • Power: (2) AAA Batteries
    • Dimensions: 2.9 x 4.5 x 1.5″ (74 x 115 x 38mm)
    • Weight: 3.2 oz (91g)
    • Certificates: FCC, CE, ROHS, IC, WERC

Requirements:

  • Operating System: Windows® 2000 / XP / Vista / 7 / 8 / 10
  • Connectivity Interface: USB port for wireless receiver