The VertivTM Liebert® GXT5 UPS is an online double conversion UPS solution which offers premium power outage protection and continuous power conditioning in a compact and flexible deployment system. This single-phase UPS operates with high power efficiency is intended for both centralized and edge applications. It provides battery health status and replacement date prediction for intelligent battery health management. Available from 500VA to 20kVA, the GXT5 includes a rack mounting hardware kit and base for tower installation in open environments. Scalable runtime options with matching external battery cabinets and hot-swappable internal batteries offer additional flexibility when extended uninterrupted power is required. The 15kVA-20kVA UPS models include pre-installed Vertiv RDU120 card, a network management card with security and remote management capabilities that makes systems easy to deploy and simple to manage. With optional Vertiv LIFE Services, data center managers can reduce the risk of unexpected downtime through remote diagnostic and preventive monitoring. The Vertiv Liebert 15-20kVA GXT5 UPS includes:
The Vertiv Liebert GXT5 UPS provides online double conversion technology to protect critical equipment against outages. It offers continuous power conditioning to eliminate disturbances such as blackouts, brownouts, saps, surges or noise interference. During an outage, this UPS seamlessly transfers to battery with no interruption in power to supported equipment. Programmable sockets help extend runtime for the most critical loads and smart disconnection of the less critical equipment. Scalable runtime options with matching auto-detection external battery cabinets provide additional flexibility when extended uninterrupted power is required. The auto-detection feature of the external battery cabinet ensures the proper set-up and configuration of the system runtime allowing users to plan critical systems support accurately.
Every 15-20kVA Vertiv Liebert GXT5 UPS includes factory pre-installed Vertiv RDU120 card to provide remote, SNMP and web UI-based monitoring. With the use of free Vertiv Power Insight software management, data center managers can consolidate their view of UPS systems providing simple notification of status and events in a single pane of glass view of the backup systems. The network card enables SNMP-based management that can maximize uptime, minimize onsite support and keep data secure. It allows remote infrastructure visibility and provide actionable information for continuous availability. Compatible with environmental sensors, it can also monitor heat, humidity and other factors in remote locations.
The Vertiv Liebert GXT5 UPS is easy to deploy with convertible rack/tower design that offers installation flexibility, and its gravity-sensing, color LCD provides a user-friendly interface for local configuration and management. Setup and configuration is also made easy with auto-detection of external battery cabinets for additional runtime solutions. High efficiency operation of this Energy Star 2.0 certified UPS means you get protection while being energy conscious.
Vertiv offers convenient and cost-effective service solutions for stress-free UPS installation and maintenance. From the standard three-year comprehensive factory warranty for UPS and battery with next-day advanced exchange, to Vertiv LIFE Services that includes remote diagnostic and preventive monitoring from Vertiv experts, Vertiv stands behind every Liebert GXT5 UPS.
The Vertiv Liebert GXT5 UPS is ideal for protecting servers and routers in rack or tower configurations in small offices, network closets and remote locations. A rack mounting hardware kit is included with each unit, as well as a base for tower installation in open environments. With up to 20kVA / 20kW power capacity, the GXT5 can even support Room and Row-based applications.
With true online protection, remote management capabilities and full-service support, the Vertiv Liebert GXT5 UPS provides reliable protection for the unique requirements of retail stores, school districts, government offices, bank branches and other distributed IT applications. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, the Vertiv Liebert GXT5 UPS delivers reliable and worry-free power protection. With real-time environmental monitoring and alarm notifications, critical issues can be resolved quickly or even prevented.
When human health and safety is on the line, the demand for speed and reliability of critical IT infrastructure becomes even greater. Healthcare facilities need to ensure that the power systems that support healthcare IT systems are robust enough for 24/7 availability. The government and utility sectors require real-time data to make informed decisions during crisis. The Vertiv Liebert GXT5 UPS provides the highest level of utility power conditioning and protection for critical IT systems.
A smarter, simpler, more self-sufficient edge of the network is converging with broader industry and consumer trends, including the Internet of Things (IoT) and the rollout of 5G networks, to drive powerful, low-latency computing closer to the end-user. The Vertiv Liebert GXT5 UPS provides the reliability and manageability critical edge applications require.
GXT5-15KMVRT11UXLN
GXT5-20KMVRT11UXLN