ThermaltakeLevel 20 RS ARGBGet Ready for The Race

Thermaltake Level 20 RS ARGB Mid Tower Chassis

Inspired by sports cars, the Level 20 RS ARGB has a rising top panel that cleverly hides the I/O ports on its side; The ARGB light bar shown on its front perfectly mimics the afterimage of a car’s tail light. It features two tempered glass panels, ATX motherboard support, patented PCI-E slot design and a removable power cover. The Level 20 RS ARGB comes with two preinstalled 200mm 5V ARGB front fans and one 120mm standard rear fan. The front fans are addressable to deliver 16.8 million-color RGB illumination and unparalleled ventilation. By choosing Thermaltake Level 20 RS ARGB, users can experience the best liquid cooling expansion and advanced cable management. Get ready for your race by choosing the new Level 20 RS ARGB. The Level 20 RS ARGB takes our latest case innovations and wraps them in an ultra-modern and sports style that’s utterly unique in the case market today. Stand out from the crowd with the Level 20 RS.

TT Premium

To continue achieving the corporate mission of delivering the perfect user experience, Thermaltake developed “TT Premium” with the essence of combining supreme quality products with a new logo design. TT Premium is far more than just a guarantee of quality. Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be the most innovative brand in the PC hardware market. To satisfy the demand of the high-end PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity to provide a high performance PC product for every enthusiast.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

We’ve Got You Covered

Preinstalled with two 200mm 5V ARGB front fans with featured hydraulic bearings, 9 addressable LEDs and 16.8 million-color illumination which guarantees high airflow and custom system lighting to show off your PC build skills. The 5V ARGB fans can be controlled by using a simple interface built into the I/O panel that cycles through 7 different lighting modes and a range of different color options.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.

Tempered Glass Panels

The 4mm tempered glass window on both sides of the Level 20 RS ARGB are built to be more durable, scratch resistant, and transparent for an advanced view of your hardware.

PSU Cover & Riser GPU

Support Bracket

The built-in PSU cover contains an overall ventilated design.

Optimising airflow, as well as hiding those unsightly cables.

The integrated riser GPU support bracket not only prevents

the graphics card from sagging, but also helps to reduce the

weight on the motherboard’s PCI-E slot.

Display It Your Way

Patented rotational PCI-E slots give you the option to

display your graphics card either horizontally or vertically,

creating plenty of flexible space for your system. The front

right side interior of the Level 20 RS ARGB constructed with

radiator fan mounting holes that are specially designed for

placing the Pacific DP100-D5 Plus Distro-Plate with Pump Combo.

Dust Reduction

Two super fine fan filters with excellent protection

and reduction against dirt on the top and at the front,

and one easily removable filter at the bottom.

Opportunities For High-End Expansion

The Level 20 RS ARGB contains outstanding expandability options, allowing you to build the most high-end system you can dream of. It can support a CPU cooler with a maximum height of 172mm, dual expansion slot GPUs of up to 400mm in length (without a HDD rack), and a power supply with a length of up to 220mm. Furthermore, the Level 20 RS ARGB has been optimized with excellent cooling capabilities, with two 200mm 5V ARGB exhaust front fans and one 120mm standard rear fan, both comes pre-installed. The case is able to house up to three 140mm or two 200mm front fans, up to three 120mm fans on top, and a radiator up to 360mm on top, at the front, or on the right.

Modern I/O Ports

The I/O ports feature two USB 3.0, two USB 2.0 data transfer ports, and an RGB

button for direct access. Able to provide direct access to multiple high-priority ports,

makes accessing external hard drives and plugging in headphones a breeze.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Aura Addressable Header

Digital Pin Header

JRAINBOW Header

Addressable RGB LED Header