Prevent damage, downtime and data loss with this 1kVA SmartPro UPS system. Its unity (1.0) power factor can support a 1000-watt load, allowing you to connect more equipment to the UPS and circuit. Featuring pure sine wave output, the SMART1000RMX2UN provides advanced automatic voltage regulation (AVR) with built-in surge protection and line noise filtering.
Reliable battery backup with programmable load banksThe SMART1000RMX2UN’s eight managed NEMA 5-15R outlets are split into two programmable banks, allowing you to reboot select components or shed load remotely.
|
|
An intuitive front-panel interface provides comprehensive local management with easy access to UPS settings and information. This allows you to diagnose and respond to power problems before they cause downtime.
The SMART1000RMX2UN’s communications interface supports detailed monitoring of UPS and site power conditions and allows for automatic shutdown in the event of an emergency.
Pre-installed network management card with Auto-ProbeThe SMART1000RMX2UN features a pre-installed WEBCARDLXE network management card, providing 24/7 remote access and allowing use of the IP-based Auto-Probe feature.
|