Powerful 4MP video in H.265 compression and 30m night vision provides 24-hour surveillance. Masked IR LEDs provide covert night-time viewing.
PoE offers cost savings and the flexibility to install the surveillance camera up to 100m (328 ft.) from your PoE source equipment.
Built for outdoor environments with an IP67 weather rating and an operating temperature range of -30° – 50° C (-22° – 122° F).
4 MegapixelRecord up to 4MP HD video at 20fps in space-saving H.265 compression format |
|
Create custom motion detection zones to send email notifications when a zone is triggered
Create custom tamper detection zones to send an email notification when the camera view has been obstructed
Adjustable 120dB WDR setting improves image quality and focus when the IP camera is exposed to high contrast lighting environments by enhancing the dark areas of the image to make them more visible