Day/Night HD Surveillance

Powerful 4MP video in H.265 compression and 30m night vision provides 24-hour surveillance. Masked IR LEDs provide covert night-time viewing.

Power over Ethernet (PoE)

PoE offers cost savings and the flexibility to install the surveillance camera up to 100m (328 ft.) from your PoE source equipment.

Outdoor Ready

Built for outdoor environments with an IP67 weather rating and an operating temperature range of -30° – 50° C (-22° – 122° F).

4 Megapixel

Record up to 4MP HD video at 20fps in space-saving H.265 compression format

Smart IR

Smart IR dynamically adjusts the IR LEDs by lowering the IR intensity when objects are near, and increasing IR intensity when objects are farther away

Motion Detection

Create custom motion detection zones to record video and send email notifications when a zone is triggered

Wide Dynamic Range (WDR)

Adjustable Wide Dynamic Range (WDR) setting improves image quality and clarity when a camera is exposed to high contrast lighting environments by enhancing the dark areas of the image to make them more visible