Overview

TRENDnet's AC to DC Industrial Power Supply, model TI-RSP100048, supplies up to 1000W (48V DC, 21A) of power to industrial equipment, such as PoE switches and WiFi access points. This industrial power supply comes with active PFC and overload current protection

Industrial Applications

Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications

1000W Power

Provides up to 1000W (48V DC, 21A) of power for PoE devices such as switches, network cameras, and access points

Operating Temperature

Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)


1000W Power

Provides up to 1000W (48V DC, 21A) of power for PoE devices, such as switches, network cameras, and access points

Active PFC

Built-in active Power Factor Controller helps eliminate unusable reactive power

Protection

Overload, short circuit, over voltage, and over temperature protection

Full Load Test

Power supply undergoes a 100% full load burn-in test

Operating Temperature

Designed for industrial environments with an operating temperature range of -20° – 60° C (-4° – 140° F)

Safety Certifications

Certified for UL 508 and TUV EN60950-1

Electro Magnetic Emission/Immunity

Compliance to EN55011, EN55022 (CISPR22), EN61204-3 Class B, EN61000-3-2/3, EN61000-4-2, 3, 4, 5, 6, 8, 11, EN55024, EN61000-6-2, EN61204-3, heavy industry level, criteria A, SEMI F47, and GL approved

Vibration Resistant

Rated for vibration (IEC 60068-2-6)


SPECIFICATIONS

Interface
  • Input: 100 – 240V AC, 50/60Hz, 12A
  • Output: 1008W, 48V, 21A
Housing
  • Power LED indicator
  • 2 x Active cooling fans
  • Compatible 19” 4U rack mounting bracket (Model Number: TI-R4U)
Special Features
  • Remote Sense compensates voltage drop on load, up to 0.5V
  • Remote ON-OFF control
  • DC OK relay contact
  • Output Voltage Programming 40 – 110% of nominal power output voltage (PV/remote voltage programming/remote adjust/margin programming/dynamic voltage trim)
  • Current Sharing with Remote Sense (up to 4 total units to provide higher output power)
  • Short circuit/overload/over voltage/over temperature protection
  • Protection type: constant currant limiting, shutdown and repower
Operating Temperature
  • -20° – 60° C (-4° – 140° F)
Operating Humidity
  • 20 – 90% non-condensing
MTBF
  • 313,100 hours
Dimensions
  • 295 x 127 x 41mm (11.6 x 5 x 1.6 in.)
Weight
  • 1.74kg (3.83 lb.)
Certifications
  • CE
  • UL 508CB 60950-1
  • TUV EN60950-1
Warranty
  • 1 year

PACKAGE CONTENTS
  • TI-RSP100048