Featuring 1280x800 WXGA resolution and 3,500 ANSI lumens of brightness, the ViewSonic
®
LS600W is a lamp-free LED projector ideal for business and education. No matter the environment, expect stunning images and vivid colors, as this projector boasts 125% Rec. 709 color accuracy. With 2nd generation LED technology, the LS600W eliminates the need to continuously swap out bulbs and dispose of toxic chemicals. In addition, an IP5X sealed optical engine prevents dust and moisture from entering the projector, ensuring impeccable image quality and a long maintenance-free lifespan of up to 30,000 hours.* An automatic on/off feature delivers efficiency and power savings, while comprehensive LAN control ensures easy management across meeting rooms and classrooms. Whether for business or education, the ViewSonic LS600W LED projector provides a picture-perfect presentation every time.
This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 30,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.
This projector can be configured to automatically turn on for quick and easy startup whenever an active video input is detected. Conversely, when no signal is present, the projector will automatically power off after a user-defined amount of time.
Packed with 3,500 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.
A robust mechanical construction allows the projector to be installed in nearly any position, at any angle from floor to ceiling. You can mount the projector pointing straight down at the floor, or mount the projector upside-down at a 45-degree angle if need be.
This projector comes equipped with Crestron RoomView, AMX, Control4, and ViewSonic vController, which are all easy-to-use network management tools.
This projector comes equipped with Crestron RoomView, AMX, Control4, and ViewSonic vController, which are all easy-to-use network management tools.
Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.
Designed with a powerful 10W speaker, this projector combines incredible screen performance with room-filling sound for an immersive multimedia experience.
ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.