135" Display, 1920 x 1080 Resolution, 600-nit Brightness, 24/7

ViewSonic Premium LD135-151 Digital Signage Display


The ViewSonic ® LD135-151 is a premium all-in-one direct view LED commercial display. With a huge 135” screen size, the LD135-151 is built to impress as a centerpiece in any conference room, boardroom, or lobby. Along with its immense screen size, this display delivers stunning visuals with Full HD resolution, 1.5mm fine pixel pitch, 600-nit high brightness, 4,440Hz ultra-fast refresh rate, and 120% Rec.709 wide color gamut. Integrated ViewBoard ® Cast screen sharing software* (along with optional ViewSonic vCastSender app), enables both on-site and online attendees to participate in video conferences and simultaneously share content. Equipped with twin dual-core processors, 4GB RAM, and 32GB of internal memory, the LD135-151 can play multimedia from internal storage or a USB flash drive 24 hours a day, seven days a week. And with remote configuration and content management system support, the ViewSonic LD135-151 is also suitable for a wide array of diverse signage applications

Built-in Microphone Array

An integrated microphone array with echo cancellation and noise reduction technology delivers clear speech and sound during video conferences. The microphone can also pick up sound from up to 26 feet away.

Group Collaboration

The ViewBoard Direct facilitates collaborative group meetings with the ability to quickly bring new presenters into the myViewBoard canvas.

Dual Monitor Mounting Arm

This dual monitor mounting arm accomodates two monitors up to 24" each, which frees up more space on your desktop.

Plug & Play

With secure wired connection (HDMI to USB) and no software or drivers to install, the ViewBoard Direct is the fast and reliable way to bring guests into your meeting for active participation.

Free Viewboard® Cast Content Sharing Software

ViewBoard® Cast enables content to be streamed from mobile devices onto the display over wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display. One-to-one, One-to-many and 4-in-1 Multi-screen options capable.

Reliable 24/7 Operation

Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 24 hours a day, 7 days a week. Ideal in virtually any commercial application and environment, this commercial display delivers peace of mind with its robust and durable design.

Continuous Display Maintenance

Included vController™ software provides a simple and intuitive interface for local display management, while an optional 42Gears SureMDM app allows users to monitor and remotely diagnose irregularities from virtually any location.

IP LAN Control

IP LAN connectivity provides easy and efficient management of multiple-display configurations from a single laptop or PC.

5-Year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 5-year limited warranty and on-site service.