ViewSonic VG1655 15.6" Portable 1080p IPS Monitor with 60W Powered USB C and mini-HDMI

15.6" Display, IPS Panel, 1920 x 1080 Resolution

The ViewSonic ® VG1655 is a portable 15.6” monitor designed for productivity on the go. Built for business travelers, remote workers, and digital nomads, the VG1655 can serve as a complementary screen to a laptop or tablet for boosted productivity. With an anti-glare screen and Full HD 1080p resolution, this monitor delivers a crystal-clear viewing experience so users can see more and do more for a more efficient workflow. A USB Type-C port enables quick and easy transmission of video, and audio. A second USB Type-C port also delivers up to 60W of two-way power: a connected laptop can power the VG1655, OR the VG1655 can power a connected laptop via a USB-C power bank or AC adapter and outlet. Measuring less than an inch thick and weighing under two pounds, the ultra-slim VG1655 perfectly fits into any bag, briefcase, or backpack so you can work wherever life takes you.

Ultra-Portable Design

2-Way Power with USB Type-C

Full-HD 1080p resolution

  • ULTRA-PORTABLE MONITOR: 15.6 Inch Full HD (1920x1080p) IPS portable monitor with a premium aluminum design, and a 60Hz refresh rate
  • SMALL AND COMPACT: With a weight of 1.8 lbs and a thickness of 0.6 in, this portable monitor is easy to take on the go for added screen real estate
  • LESS CABLE CLUTTER: USB-C connectivity for fast data, audio and video transfer, and 60W charging over one cable, or passthrough power when using the included power adapter
  • STAND COVER & SCREEN PROTECTOR: Comes with a detachable magnetic screen cover and a built-in stand for orientation in both portrait and landscape modes
  • INDUSTRY-LEADING WARRANTY: 3-year coverage with access to our US-based customer service team
  • FLEXIBLE CONNECTIVITY: The VG1655 supports laptops, PCs, and Apple/Mac operating systems and more with Mini-HDMI, and USB-C inputs
ViewSonic VG1655

Award-Winning. Productivity-Enhancing.

Portability Meets Productivity.

Ultra-Portable Design

With a thickness of 0.6” and a weight of 2 pounds, this compact monitor can be easily packed into purses, bags and backpacks no matter where you go.

Extended Screen for Mobile Devices

With built-in USB Type-C connectivity, this monitor uses one cable to deliver additional screen space for your Windows, Android, Chrome, MacOS and iOS devices.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution. That’s 2X more pixels than standard HD resolution.

IPS Panel Technology

With IPS technology, this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

2-Way Power with USB Type-C

Dual USB Type-C ports provide single cable connectivity and two-way power.

Versatile Connectivity

In addition to dual USB-C ports, this monitor also features mini HDMI and a 3.5mm headphone jack for plug-and-play connectivity.

Game On

Take your games with you on the go. With a portable monitor, you can experience entertainment everywhere.

Built-In Stand

A convenient built-in stand enables you to orient the screen in both portrait and landscape modes.

Magnetic Cover

A magnetic cover protects the screen when closed, and keeps the monitor from sliding when open.

Metal Case & Aluminum Stand

With a metal case and hinge, this lightweight aluminum supports your monitor for easier viewing.

Portrait Orientation

See content in portrait mode for easier viewing of tables, code, photos, gaming and more.