15.6" Display, IPS Panel, 1920 x 1080 Resolution

ViewSonic TD1655 15.6" Portable 1080p IPS Touch Monitor with 60W Powered USB C and mini-HDMI

The ViewSonic ® TD1655 is a portable 15.6” touch display designed for productivity on the go. Built for business travelers, remote workers, and digital nomads, the TD1655 can serve as a complementary touchscreen to a laptop or tablet for boosted productivity. With an anti-glare screen and Full HD 1080p resolution, this touch display delivers a crystal-clear viewing experience so users can see more and do more for a more efficient workflow. In addition, with a 10-point projective capacitive touchscreen and included stylus pen, the TD1655 delivers a smooth and natural writing experience and streamlined navigation with every tap, pinch, and swipe. A USB Type-C port enables quick and easy transmission of video, and audio. A second USB Type-C port also delivers up to 60W of two-way power: a connected laptop can power the TD1655, OR the TD1655 can power a connected laptop via a USB-C power bank or AC adapter and outlet. Measuring less than an inch thick and weighing only two pounds, the ultra-slim TD1655 perfectly fits into any bag, briefcase, or backpack so you can work wherever life takes you.

  • ULTRA-PORTABLE MONITOR: 15.6 Inch Full HD (1920x1080p) IPS portable monitor with 60Hz refresh rate and protective case
  • ADVANCED TOUCH SCREEN: This 10-point touch screen monitor makes swiping, writing, and annotating smooth and natural
  • SMALL AND COMPACT: With a weight of 2 lbs and a thickness of 0.6 in, this 15.6 inch portable monitor slips easily into backpacks and purses
  • LESS CABLE CLUTTER: USB-C connectivity for fast data, audio and video transfer, and 60W charging over one cable
  • STAND COVER & SCREEN PROTECTOR: Comes with a durable screen cover and a built-in stand for orientation in both portrait and landscape modes
  • MULTI-TOUCH FOR MacOS: MacOS users can access a full range of touch and gesture controls on external ViewSonic TD touch displays connected to their Apple devices using the vTouch driver
  • FLEXIBLE CONNECTIVITY: The TD1655 supports laptops, PCs, and Apple, Mac operating systems with Mini-HDMI, and USB-C inputs
  • INDUSTRY-LEADING WARRANTY: 3-year coverage with access to our US-based customer service team

ViewSonic TD1655

Award-Winning Portable Touchscreen Monitor.

Portability Meets Interactivity.

Ultra-Portable Design

With a thickness of 0.6” and a weight of 2 pounds, this compact monitor can be easily packed into purses, bags and backpacks no matter where you go.

Extended Your Workspace to a Second Screen

With built-in USB Type-C connectivity, this monitor uses one cable to deliver additional screen space for your Windows, Android, Chrome, MacOS and iOS devices.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution. That’s 2X more pixels than standard HD resolution.

IPS Panel Technology

With IPS technology, this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

Advanced Touch Capabilities

Experience a smooth and responsive touchscreen experience with every tap, pinch or swipe.

2-Way Power with USB Type-C

Dual USB Type-C ports provide single cable connectivity and two-way power.

Versatile Connectivity

In addition to dual USB-C ports, this monitor also features mini HDMI and a 3.5mm headphone jack for plug-and-play connectivity.

Game On

Take your games with you on the go. With a portable monitor, you can experience entertainment everywhere.

Built-In Stand

A convenient built-in stand enables you to orient the screen in both portrait and landscape modes.

Magnetic Cover

A magnetic cover protects the screen when closed, and keeps the monitor from sliding when open.

Metal Case & Aluminum Stand

With a metal case and hinge, this lightweight aluminum supports your monitor for easier viewing.

Portrait Orientation

See content in portrait mode for easier viewing of tables, code, photos, gaming and more.

Enhanced Durability

A scratch-resistant touchscreen lets you take this portable monitor just about anywhere.