Overview

Gas spring assisted full-motion (tilt, swivel, rotate, and height adjustment) articulating single monitor desk mount, Flexiable & Free Adjustment, Cable Management, weight up to 14.3 lbs, C-clamp Mounting, VESA pattern 75x75mm, 100x100mm

Features

  • Premium Quality Durable Gas Spring - Provides smooth, precise and effortless height adjustment for the perfect viewing angle
  • Universal Fit - Compatible with most 17" to 27" flat and curved monitors with VESA 75x75 or 100x100mm standard mounting hole patterns
  • Full-Motion Gas Spring Monitor Arm - Fully articulating 2-piece arm, supports monitor height adjustment up to 16", 90° upward tilt, -45° downward tilt, 180° VESA plate swivel and 360° screen rotation, 360° pan swivel and 360° arm swivel
  • C-clamp Mounting - The C-clamp mounting is an easy and quick installation, supports desktop thickness from 0.39" to 3.15"
  • Groove and Rotatable VESA Plate - Supports easy monitor installation and portrait and landscape orientation
  • Integrated cable management system - Keeps cables neat, organized, and out of the way for a clean uncluttered desktop environment

SIIG Single Gas Spring C-Clamp Desk Mount - 27" (CE-MT3311-S1)

Today, more people rely on their computers than ever for working, so the time we spend in front of monitor becomes longer as well. Therefore, people have become aware of the challenge that can result from using computer monitors all day long to do a job, such as ergonomic injuries and multiple programs running at the same time requesting multitasking. It is recommended to invest in a dual monitor arm mount for a couple of reasons 

Benefits

  • With monitor arm mount - Businesses can rely on more mobile devices like laptops, because employees can be mobile with laptops and work from anywhere with a workstation that is positioned with single mounted monitors which act just like a home base desktop
  • Better Neck and Eye Health - With the right viewing angle of monitors adjusted on the monitor arm mount, it helps relieve the strain on the eye and neck to prevent office workers from possible ergonomic injuries
  • Improved Use of Valuable Desk Space - This Single Gas Spring C-Clamp Desk Mount allows you to place one monitor up off the desk by one mount attached to the desk to minimize the amount of desk space the computer monitor consumes
  • Easier to Reposition Your Monitor - Each arm of the desk mount is adjustable, which allows users to position it in multiple ways
  • Ergonomic Benefits - Having monitors mounted in a proper position can help to minimize the strain on your neck, and also encourage proper sitting positions, which is very important for those who work / gaming practice long hours in front of computers

Making the Desk Tidy and Neat

Invest a monitor mount for your monitor can help not only improve the use of desk space but also make your desk tidy. It improves your working/ gaming efficiency in a significant way

Flexiable & Free Adjustment

The gas spring arms allow you to adjust the height smoothly and freely. Makes your monitors stay at any position you adjust. Improve posture and be more comfortable

Cable Management

Avoid the trouble of too many cables. The cable management design makes your workspace clean so that you can better focus on completing the work

Assembly Has Never Been Easier

This SIIG's wall mount is designed to be installation friendly, so the VESA plate is designed to be detachable design, which makes super easy to hook your monitor onto the arm after the VESA plate is tightened on the back of your monitor. The VESA plate can also be rotated from the joint, so you can position the monitor in portrait or landscape display effortlessly

Easy to Adjust the Gas Shock Tension

You can always mechanically adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily

● To increase the tension, turn the shock counter-clockwise(+)

● To decrease the tension, turn the shock clockwise(-)

C-clamp Mounting

The C-clamp mounting is an easy and quick installation, supports desktop thickness from 0.39" to 3.15"