Overview

Dual Monitor Heavy-Duty Premium Aluminum Gas Spring Desk Mount - up to 43", Max Load 45 Ibs, fits Two Flat/Curved Monitor, Full Motion Height Swivel Tilt Rotation Adjustable Monitor Arm, VESA 75x75, 100x100, 200x200, C-Clamp/Grommet/Cable Management

Features

Freely Rotate Your Monitor to Help You Effectively

  • Design to fit LED/LCD/Plasma displays from 17" to 43”
  • Hold each flat monitor max 45 lbs (20kg) / curved monitor max 40 lbs (18kg)
  • Compatible with VESA mounting patterns 75x75, 100x100, 200x200mm

Fit Two Monitors 17" to 43"

Fully Adjustable & Cable Management

Portrait or Landscape Orientation Setting

Loosen or tighten the four rotation bolts by up to one turn in order to adjust or lock the monitor rotation

Note: Ensure the four bolts for the rotation on the VESA head are tightened first before installing your monitor. not doing so may result in the VESA head and your monitor detaching

Still Struggle for Adjusting Monitors by Screwing?

Better Compatibility

It supports VESA mounting patterns up to 200x200 mm for larger and heavier monitors

Keep Your Options Open

With the tillable VASA panel design, you could effortlessly switch between portrait or landscape displays

Easy to Adjust

Simply turn the shock five times, then test if the tension is holding the monitor sturdily

Two Mounting Options

The two options to mount this desk arm on the table, C-clamp and Grommet bases are both included in the package for a quick and easy installation