Does your PC know you?

Dell Optimizer is a first-of-its-kind AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.

ExpressResponse: Launch your most used apps faster. We use built-in AI and Intel ® Adaptix™ Technology to adjust performance levels where you need them most.

ExpressCharge: AI improves battery performance by adapting to your typical power consumption and charge patterns. Always on the go? You’ll get an ExpressCharge Boost to gain 35% charge in about 20 minutes.Have more time? ExpressCharge will automatically get you up to 80% in an hour.And if you can’t charge your system right away, it will subtly adjust settings to preserve resources, such as dimming your screen or turning off Bluetooth when not in use.

Intelligent Audio: Dell Optimizer’s Intelligent Audio will automatically tune your system by adjusting background noise, managing speech volume, and refining overall sound experience so you can hear and be heard better wherever you work.

Work faster, smarter, better

Up and running: Jumpstart your workday with the power of Thunderbolt™ 3, USB Type-C and faster WWAN speeds up to 1.0 Gbps (CAT 16).

Always ready: Get working fast with auto-deploy kickstand which powers on from being off when deployed.

Smart security: The 7210 2-in-1 offers a range of features to keep you protected, including SmartCard reader and fingerprint reader. Unlike others, all our security features are located in the tablet to keep you working confidently on the go.

Improved performance: Up to the latest 10th Gen Intel ® Core™ i7 (up to 6-Core™) vPro ® processors offer businesses the performance, manageability, built-in security features and stability of Intel ® vPro ® Platform and align to a future-proof roadmap.

Outperform in style

Small and sophisticated: With an ultra-thin 9.35mm height, our thinnest and lightest Latitude lets you stay productive anywhere, while still meeting Latitude's rigorous MIL-STD durability standards as our most durable 2-in-1 business detachable.

Work wherever: Corning ® Gorilla ® Glass DX offers premium glass innovation for up to 9% reduction in reflections, so you can work anywhere your job takes you. The screen is more durable with up to 15X better scratch resistance and is nearly 2X less susceptible to cracks compared to Gorilla Glass 5.

Stunningly good looks: A brushed aluminum body with diamond-cut edges gives it a sleek, modern style while its enterprise-class keyboard delivers a premium look that means business.

Our commitment to sustainability: We use low VOC waterborne paint on painted parts which aims to create a healthier work environment. To help with the fight against pollution, 100% of our 2-in-1 packaging trays are recyclable, comprised of ocean-bound plastics (25%) and HDPE recycled plastic (75%). Dell has prevented over 60,000 lbs or 27 metric tons of plastic from ending up in our oceans.

Ports & slots

1. Wedge-shaped Lock Slot | 2. USB 3.2 Gen 1 (with PowerShare, USB Type-A) | 3. Fingerprint Reader (optional) | 4. Rear Camera | 5. Universal Audio jack | 6. Volume control | 7. External nanoSIM Card Tray (optional) | 8. uSD 4.0 Memory Card Reader | 9. Thunderbolt™3 with Power Delivery and DisplayPort (USB Type-C™) | 10. Thunderbolt™3 with Power Delivery and DisplayPort (USB Type-C™)

Dimensions & Weight

1. Height: 9.35mm (0.37") | 2. Width: 292.00mm (11.50") | 3. Depth: 208.80mm (8.23") | Keyboard + 6.05mm Height, +7.85mm Depth | Starting Weight: 0.851kg (1.87lb)