Dell Optimizer is a first-of-its-kind AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.
ExpressResponse: Launch your most used apps faster. We use built-in AI and Intel
®
Adaptix™ Technology to adjust performance levels where you need them most.
ExpressCharge: AI improves battery performance by adapting to your typical power consumption and charge patterns. Always on the go? You’ll get an ExpressCharge Boost to gain 35% charge in about 20 minutes.
Have more time? ExpressCharge will automatically get you up to 80% in an hour.
And if you can’t charge your system right away, it will subtly adjust settings to preserve resources, such as dimming your screen or turning off Bluetooth when not in use.
Intelligent Audio: Dell Optimizer’s Intelligent Audio will automatically tune your system by adjusting background noise, managing speech volume and refining overall sound experience so you can hear and be heard better wherever you work.
Power through the day: Get incredible battery life on this mainstream business laptop.
Count on your connection: Intel
®
Wi-Fi 6 (Gig+) delivers nearly 3x faster speeds
and next-gen security to PCs and wireless networks.
When on the move without Wi-Fi, stay connected with up to 450 Mbps LTE mobile broadband speeds. Travel with ease with new eSIM technology that connects to more global carriers without having to switch SIM cards.
Room for every project: There’s nothing holding you back from your best work with scalable memory and storage, including up to 32GB DDR4 memory and up to 1TB of storage.
Graphics galore: Stream video, download and smoothly run applications with integrated graphics. Or add optional discrete graphics for even better graphics performance.
Ports for any purpose: Quickly connect to peripherals with a full range of available ports, including USB Type-C™, optional Thunderbolt™ 3
and legacy ports like HDMI and RJ45.
Fast performance: Up to the latest 10th Gen Intel® Core™ i7 (up to 6-Core™) vPro
®
processors offer businesses the performance, manageability, built-in security features and stability of Intel
®
vPro
®
Platform and align to a future-proof roadmap.
Fresh new look: The Latitude 5510 is great for productivity with a design that's sleek and modern with a new, lighter color or aluminum finish.
Ultimate views: The display is packed with features designed to keep you focused on your work with four-sided narrow bezels, an anti-glare screen and a camera shutter for privacy.
Built with sustainability in mind: Our 5000 series Latitudes were the first to use post-industrial carbon fiber in the design and include up to 18% post-consumer recycled material. We use waterborne painted parts, which aims to create a healthier work environment. Dell has prevented over 2 million pounds of carbon fiber from ending up in landfills.
Work fast, stay cool: IT can now manage thermals within the BIOS, which saves on storage size and allows IT to focus on other critical software. Additionally, two pipes are better than one for removing heat.
1. External uSIM Card Tray (optional) | 2. uSD Reader | 3. Universal Audio Jack | 4. USB 3.2 Gen 1 | 5. USB 3.2 Gen 1 with Powershare | 6. HDMI 1.4 | 7. RJ45 | 8. Wedge-shaped lock slot | 9. DC-in 7.4mm Barrel | 10. USB Type C™ 3.2 Gen 2 with Power Delivery & DisplayPort (Optional Thunderbolt™ 3) | 11. USB 3.2 Gen 1 | 12. Smart Card Reader (optional)
1. Front Height: 20.98mm (0.83”), Rear Height: 22.42mm (0.88”) l 2. Width: 359.10mm (14.14”) l 3. Depth: 236.25mm (9.30”) l Starting weight: 1.82 kg (4.01 lbs) 9