Tripp Lite’s SRWF6UMOD secures both regular rack equipment and other devices not typically mounted in an EIA-standard 19-inch rack. It’s recommended for areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 150 pounds. It comes fully assembled and ready for wall mounting.
Typical Applications:
· Simplify the installation and maintenance of multiple network connections by storing equipment together
· Organize various A/V, voice and data network cable runs to cut down on cord clutter
· Protect valuable components from damage, tampering or theft to prevent costly downtime and equipment replacement
Two pre-installed, but removable, 1U shelves with adjustable metal equipment brackets attach to the cabinet’s square mounting holes for holding a modem, router, firewall, switch, power block or other non-rack equipment. RJ45 jacks are built into the cabinet for connecting your devices to a network.
Remove the 1U shelves to reveal two 3U areas for rack-mount equipment, one above the other, forming a total mounting space of 6U. The enclosure extends less than five inches from the wall, while housing equipment up to 16.5 inches deep, including network switches and patch panels.
The reversible front door locks securely with a built-in combination lock to help prevent damage, tampering or theft. The vented cabinet ensures a constant flow of air that cools equipment and helps prevent overheating that can lead to costly downtime. Brush-strip cable plates on both sides allow easy cable routing while preventing dust from entering. The SRWF6UMOD provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.