Adds 4K HDMI, USB, PD Charging and Memory Card Slots to Your Device’s USB-C Port

The U442-DOCK15-S lets you transmit 4K video and digital audio to a large display, add external memory via USB drive or memory cards, and power and charge a PD Charging-compliant mobile device simultaneously. It connects to the USB-C® or Thunderbolt™ 3 port on your laptop, tablet or smartphone.

Typical Applications:

  • Play video from your laptop or tablet on an HDMI display, such as an HDTV or projector
  • Save data from your laptop or tablet to a USB thumb drive or memory card
  • Charge and power a USB-C or Thunderbolt 3 device with its AC wall charger
  • Connect a USB microphone/headset to record a podcast or listen to music

Removable Clip Allows Connection to a Wide Range of Devices

The USB-C plug clips securely to your tablet or smartphone to prevent it from becoming accidentally disconnected. The clip is removable, letting you connect the USB-C plug to a laptop as well.

Transmits Crystal-Clear 4K Video and Digital Audio

USB-C DisplayPort Alternate Mode allows 4K video and audio output to an HDMI display without the need for additional drivers. The U442-DOCK15-S supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with multi-channel sound. Connect the HDMI port to your display using an HDMI cable (sold separately).

PD 3.0 Charging Port Charges High-Powered Devices via AC Wall Charger

The USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as an iPad Pro, Windows laptop or Android smartphone. Just connect the device’s AC wall charger to the USB-C PD port.

Connects a Keyboard, Thumb Drive and Other Peripherals

The USB 2.0 hub port accepts a USB-A peripheral, such as a flash drive, mouse, keyboard or printer. The 3.5 mm audio jack allows connection of a microphone, stereo earbuds or speakers to your device with a user-supplied cable. Memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet.

Ready to Use Right from the Package, So You Can Plug and Play Immediately

The lightweight aluminum USB-C dock is specifically designed for use with laptops, tablets and other devices equipped with a USB-C or Thunderbolt 3 port. It requires no drivers or external power source. It’s about the size of a smartphone and weighs a mere 0.2 pounds, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.