Get More USB 3.0 Ports in Your Home or Office Application

This Tripp Lite USB 3.0 SuperSpeed Hub assures that you get maximum performance from multiple USB 3.0 devices connected to a single computer. The U360-004-R enables you to connect up to four USB 3.0 devices through a single USB 3.0 port on a computer. This hub is simple to use, with no special software or complicated set-up procedures required. Just plug it in and you're ready to play! Hot-swappable functionality allows you to add or remove a device at any time with no need to power down the computer. The U360-004-R is manufactured to exacting specifications, using superior materials, to deliver full USB 3.0 performance for multimedia and other high-end applications. And we back our pledge of quality with a 3-year warranty.

Give Your Computer 4 Ultra High-Speed USB 3.0 Ports

With its superior design and construction, the U360-004-R is ideal for a wide range of USB devices, including flash drives, external hard drives (with external power adapters), external DVD players, MP3 players, digital cameras and other high-end applications that require fast, clear transmission, free of line noise and other interference, over long distances. It supports faster data transfer rates (5 Gbps) for new, high-speed devices and is backwards compatible with USB 2.0, which means you can keep using older peripherals.

Optimized Power Efficiency & Backward Compatible w/ USB 2.0

USB 3.0 SuperSpeed uses 1/3 of the power of USB 2.0 to transfer the same amount of data. Conversely, during charging applications, the U360-004-R delivers twice the power of USB 2.0 for faster device charging. The U360-004-R has lower active and idle power requirements, and does not require device polling.

Harness all of the strength of USB 3.0 technology without sacrificing compatibility. USB 3.0 is backwards compatible with USB 2.0, making it an ideal and versatile solution for any USB application, as well as allowing for growth.

Compact, Portable Design

The U360-004-R is designed to integrate easily with both desktop computer setups and portable notebook computers. On the desktop, an included 6-ft. USB extension cable enables the hub to be conveniently positioned. On the go, the U360-004-R is small and light enough to fit in a briefcase or notebook case—giving you the convenience of multiple USB ports no matter where life takes you!

Plug-and-Play Installation and Over-Current Protection

The U360-004-R features per-port over-current protection (500mA max. as per the USB specified) to safeguard your connected peripheral devices against damage or data loss due to overvoltages.

The U360-004-R provides plug-and-play convenience, with no special software or complicated setup procedures required. The U360-004-R also features hot-swappable functionality, allowing you to add or remove a device at any time with no need to power down the computer.

Three-Year Warranty and Environmentally Responsible Design

The U360-004-R comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.