SmartMount ® Tilt Wall Mount for 10" to 29" Displays

The SmartMount ® Tilt Wall Mount series offers the most versatile installation features and mounting options. Quickly and easily adjust the viewing angle without the use of tools. Security screws provided in the ST630 model deter tampering and theft. The display can now simply be installed by a single person with the Hook-and-Hang™ system. The Easy-Glide™ adaptors hook onto the wall plate for an overall quick, simple, and secure installation.


Features

  • Accommodates 75 x 75 or 100 x 100mmVESA mounting patterns
  • Adjustable 15° forward tilt and -5° backward tilt for finding the optimal viewing angle
  • Tilt angle locks into place with simple tightening of thumbscrew
  • Display is positioned only 1.58" (40mm) from wall for a low-profile application
  • Includes all necessary wall and display attachment hardware
  • Display adaptor simply slides into the wall plate for quick and easy installation
  • For mounts requiring standard hardware, installed with a Philips screwdriver, please purchase ST630P
  • Design is UL listed and tested to four times stated load capacity
  • For mounts requiring theft resistant hardware, installed with security tool (included), please purchase ST630