Dominate With Gaming Keyboard, Mouse and Controller Crossover Adapter for Xbox One, PS4 & Nintendo Switch



The KeyMander® 2 Complete Performance Bundle has everything needed to get you started gaming with a keyboard and mouse on your Xbox One, Xbox 360, PS4, PS3 or Nintendo Switch game console. The bundle includes the KeyMander 2 – Keyboard & Mouse Adapter plus Controller Crossover and the Kaliber Gaming™ RGB Gaming Bundle, making it even easier to start racking up the wins during online gameplay!

The included keyboard and mouse set features a special edition upgrade pack with an all-black version of Kaliber Gaming's HVER Aluminum Gaming Keyboard with multi-zone RGB backlighting, the KORONA RGB Gaming Mouse, and NUKLEUS Universal Gaming Headset.



KeyMander 2

KeyMander 2 is the next generation controller adapter that brings the unmatched speed and precision of a keyboard and mouse to Xbox One, Xbox 360, PS3, PS4 and Nintendo Switch game consoles. Use your keyboard and mouse skills to dominate all your favorite First-Person Shooter (FPS), Role Playing Games (RPG) and Real-Time Strategy (RTS) games. You’ll find playing on a console has never been this much fun!

Play Your Way With Controller Crossover Mode

Got a PS4 and don't like the Dualshock controller? Swap it out for an Xbox One controller or Nintendo Switch Pro controller with KeyMander 2's controller crossover mode. Now interchange an Xbox One, PS4 or Nintendo Switch original controllers between different consoles to play the latest games like Madden, Mortal Kombat and other titles better suited for a controller.

Truly customize your experience with KeyMander 2's button remapping features and change the button configurations for the crossover controller to experience the ultimate in personalized settings.





K2 App: Dial in Your Settings & Customize Your Play Style

With built-in Bluetooth® connectivity, the KeyMander 2 is easily configured using your Apple® or Android™ smartphone or tablet with the downloadable K2 app. Download profiles for popular games, customize them on the fly and even backup your profile library to KeyMander 2 cloud storage. The K2 software enables macro programming, and several other custom features to help you gain the upper hand in your online battles. Download the app from the App Store or Google Play store.

Dominate the Leaderboard With Precision & Accuracy

The all-new KeyMander 2 is up to 8 times faster and provides a smoother mouse response. Increase your precision on FPS franchises such as Call of Duty: Modern Warfare, Apex Legends, Fortnite, PUBG and Battlefield 5. Access all controller functions faster and with more accuracy than with a controller during competitive play with any shooting game.

Ultra-Durable Gaming RGB Keyboard



Like all Kaliber Gaming HVER models, this RGB version features an open frame design with elevated keys. The all black HVER model adds colorful RGB multi-zone LED backlighting with multiple lighting patterns, that looks as good as it performs. HVER RGB's plunger key design provides a mechanical keyboard-like feel, premium double-injected keycaps, 26 anti-ghosting keys, Windows key lockout and a heavy-weight gaming base.

KORONA RGB Gaming Mouse

The KORONA RGB Gaming Mouse is an excellent choice for both up-and-coming gamers, as well as experienced enthusiasts that want high performance at a great value. KORONA's gaming-grade optical sensor provides outstanding performance in all FPS, MMO and RTS games. KORONA also features an anti-slip rubber side panels that provide comfortable, non-slip grip, shift-on-the-fly dpi buttons with up to 5000 dpi resolution and built-in memory for storing custom macros when using KORONA's user interface software.

NUKLEUS Universal Gaming Headset

NUKLEUS is designed to deliver the core features needed to destroy your gaming competition. The headset features large 50mm drivers inside noise-isolating ear cups for deep, immersive sound. NUKLEUS also includes built-in volume control, a flexible boom mic, and a universal 3.5mm audio connector making it compatible with PS4, Xbox One*, PC/Mac and mobile devices.

Play Today's Hottest Games With KeyMander 2

The KeyMander 2 is compatible with all console games while offering the ultimate gaming experience for First Person Shooter games such as these popular titles:

  • Call of Duty: Modern Warfare
  • DOOM Eternal
  • Borderlands 3
  • Apex Legends
  • The Division 2
  • Fortnite
  • Battlefield 5
  • Overwatch





Instructional Video