SmartMount ® Universal Tilt Wall Mount for 32" to 50" Displays

The SmartMount ® Universal Tilt Wall Mount series offers the most versatile installation features and mounting options. Horizontal and vertical adjustment abilities allow for post installation leveling and side-to-side positioning, making it easier than ever to find the perfect TV position. Lock the tilt angle at installation to prevent tampering or moving with the IncreLok™ tilt technology. Security screws provided in the ST640 models deter tampering and theft. The open wall plate design offers total wall access, increasing the electrical and cable management options. The display can now simply be installed by a single person with the Hook-and-Hang™ system. The Easy-Glide™ adaptors hook onto the wall plate for an overall quick, simple, and secure installation.


Features

  • Universal mount fits displays with mounting patterns up to 458 x 405mm (18.02" W x15.95" H) and accommodates up to 400 x 400mm VESA patterns
  • Adjustable 15° forward tilt and 5° Backward tilt for finding the optimal viewing angle
  • For mounts requiring standard hardware, installed with a Philips screwdriver, please purchase ST640P
  • Easy-Grip TM ratcheting handle locks tilt angle into place
  • Up to 0.25" (6mm) of vertical adjustment on each universal display adaptor bracket for post-installation leveling and height adjustment fine-tuning
  • Horizontal display adjustment up to 6.00" (152mm) for centering display on wall
  • Landscape to Portrait mounting options increases installation versatility. Please check display dimensions against the wall plate when used in Portrait mode*
  • Includes all necessary wall and display attachment hardware
  • Integrated security options available
  • Design is UL listed and tested to four times stated load capacity
  • For mounts requiring theft resistant hardware, installed with security tool(included), please purchase ST640
  • Design is UL listed and tested to four times stated load capacity
  • *Requires display to be removed and reset on mount